Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPA3112D1 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Evaluation Module TPA3112D1 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Efficient Class-D Operation Support for Filter-Free Operation Thermal and Short Circuit Protection |
TPA3112D1 Evaluation Module | Texas Instruments |
Audio Amplifier, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3112D1EVM .?
Additional datasheets, footprints and schematics for TPA3112D1EVM . are listed on our Part Details page. You can also find images and similar parts to TPA3112D1EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3112D1EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3112D1EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3112D1EVM . fall under?
The TPA3112D1EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA3112D1EVM . when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3112D1EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3112D1EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3112D1EVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3112D1EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3112D1EVM . often in real-time on the comparison pages.
What if I can't find stock of TPA3112D1EVM .?
You can fill out our help required form which you can use to request a quote for TPA3112D1EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.