| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Amplifier Class | D |
|---|---|
| No. of Channels | 2 Channel, 2Channels |
| Output Power | 12W |
| Supply Voltage Range | 8.5V to 18V |
| Amplifier Case Style | HTQFP |
| No. of Pins | 48Pins |
| Load Impedance | 4ohm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 4 - 72 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 8.5V to 18V |
| Amplifier Type | Power |
| Base Number | 3004 |
| IC Generic Number | 3004 |
| Load Impedance Min | 4ohm |
| No. of Amplifiers | 2Amplifiers |
| Operating Temperature Range | -40°C to +85°C |
| Output Power (Pout) | 12W |
| Power Rating RMS | 12W |
| Supply Voltage + Nom | 18V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 8.5V |
| THD + N | 0.025% @ 6mW 32ohm VCC=12V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPA3004D2PHPG4?
Additional datasheets, footprints and schematics for TPA3004D2PHPG4 are listed on our Part Details page. You can also find images and similar parts to TPA3004D2PHPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3004D2PHPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3004D2PHPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3004D2PHPG4 fall under?
The TPA3004D2PHPG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3004D2PHPG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3004D2PHPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3004D2PHPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3004D2PHPG4 have stock available?
There is no stock from authorised distributors for TPA3004D2PHPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3004D2PHPG4 often in real-time on the comparison pages.
What if I can't find stock of TPA3004D2PHPG4?
You can fill out our help required form which you can use to request a quote for TPA3004D2PHPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.