Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.43
|
41,750
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3.2W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DSBGA |
No. of Pins | 9Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 2037 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3.2W |
THD + N | 0.12% @ 1W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
3.2-W, mono, analog input Class-D audio amplifier with fixed 6 dB gain & short-circuit protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA2037D1YFFT?
Additional datasheets, footprints and schematics for TPA2037D1YFFT are listed on our Part Details page. You can also find images and similar parts to TPA2037D1YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2037D1YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2037D1YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2037D1YFFT fall under?
The TPA2037D1YFFT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2037D1YFFT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2037D1YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2037D1YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2037D1YFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA2037D1YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2037D1YFFT often in real-time on the comparison pages.
What if I can't find stock of TPA2037D1YFFT?
You can fill out our help required form which you can use to request a quote for TPA2037D1YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.