Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.90
|
26,000
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 3.2W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DSBGA |
No. of Pins | 16Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 2026 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3.2W |
THD + N | 1% @ 1.4W 8ohm VDD=5V |
3.2-W, stereo, analog input Class-D audio amp with auto. gain control & dynamic range compression | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA2026D2YZHT?
Additional datasheets, footprints and schematics for TPA2026D2YZHT are listed on our Part Details page. You can also find images and similar parts to TPA2026D2YZHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2026D2YZHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2026D2YZHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2026D2YZHT fall under?
The TPA2026D2YZHT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2026D2YZHT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2026D2YZHT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2026D2YZHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2026D2YZHT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA2026D2YZHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2026D2YZHT often in real-time on the comparison pages.
What if I can't find stock of TPA2026D2YZHT?
You can fill out our help required form which you can use to request a quote for TPA2026D2YZHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.