Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.7W |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 20Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier, Audio, Class D, 2.7W, Qfn-20 | Newark Electronics |
AMPLIFIER, AUDIO, CLASS D, 2.7W, QFN-20 | element14 |
2.7-W, mono, analog input Class-D audio amp with integrated boost converter & selectable gain | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA2013D1RGPR?
Additional datasheets, footprints and schematics for TPA2013D1RGPR are listed on our Part Details page. You can also find images and similar parts to TPA2013D1RGPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2013D1RGPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2013D1RGPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2013D1RGPR fall under?
The TPA2013D1RGPR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2013D1RGPR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2013D1RGPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2013D1RGPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2013D1RGPR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPA2013D1RGPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2013D1RGPR often in real-time on the comparison pages.
What if I can't find stock of TPA2013D1RGPR?
You can fill out our help required form which you can use to request a quote for TPA2013D1RGPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.