Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | HTSSOP |
No. of Pins | 24Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-W, stereo, analog input Class-D audio amplifier with DC volume control | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPA2008D2PWPR?
Additional datasheets, footprints and schematics for TPA2008D2PWPR are listed on our Part Details page. You can also find images and similar parts to TPA2008D2PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2008D2PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2008D2PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2008D2PWPR fall under?
The TPA2008D2PWPR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2008D2PWPR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2008D2PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2008D2PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2008D2PWPR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TPA2008D2PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2008D2PWPR often in real-time on the comparison pages.
What if I can't find stock of TPA2008D2PWPR?
You can fill out our help required form which you can use to request a quote for TPA2008D2PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.