Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 1.45W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.4-W, mono analog input class-d speaker amp with 1.8-V compatible shutdown voltage | Texas Instruments |
Audio Power Amplifier, Class D, Qfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA2006D1DRBR .?
Additional datasheets, footprints and schematics for TPA2006D1DRBR . are listed on our Part Details page. You can also find images and similar parts to TPA2006D1DRBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2006D1DRBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2006D1DRBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2006D1DRBR . fall under?
The TPA2006D1DRBR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2006D1DRBR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2006D1DRBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2006D1DRBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2006D1DRBR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA2006D1DRBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2006D1DRBR . often in real-time on the comparison pages.
What if I can't find stock of TPA2006D1DRBR .?
You can fill out our help required form which you can use to request a quote for TPA2006D1DRBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.