Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 75mW |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Amplifier Type | Power |
Bandwidth | 20kHz |
Base Number | 152 |
IC Generic Number | 152 |
Load Impedance Min | 32ohm |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 75mW |
Power Rating RMS | 75mW |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
THD + N | 0.2% @ 75mW 32ohm VDD=5V |
Termination Type | Surface Mount Device |
Amp, Power, Audio, Smd, Soic8, 152 | Newark Electronics |
AMP, POWER, AUDIO, SMD, SOIC8, 152 | element14 |
75-mW, stereo, analog input headphone amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA152D?
Additional datasheets, footprints and schematics for TPA152D are listed on our Part Details page. You can also find images and similar parts to TPA152D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA152D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA152D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA152D fall under?
The TPA152D is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA152D when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA152D you can contact the distributor directly for product support, shipping queries etc.
Is the TPA152D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA152D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPA152D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA152D often in real-time on the comparison pages.
What if I can't find stock of TPA152D?
You can fill out our help required form which you can use to request a quote for TPA152D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.