| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPA1517DWP |
| Kit Application Type | Amplifier |
| Application Sub Type | Audio Power Amplifier - Class AB |
| Kit Contents | Eval Board TPA1517DWP |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | SOIC PowerPAD 6W Stereo O/P Drive TDA1517P Compatible Mute & Standby Operation Supply 9.5-18 V |
Where can I find additional details, specifications and documents for a TPA1517DWPEVM?
Additional datasheets, footprints and schematics for TPA1517DWPEVM are listed on our Part Details page. You can also find images and similar parts to TPA1517DWPEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA1517DWPEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA1517DWPEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA1517DWPEVM fall under?
The TPA1517DWPEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA1517DWPEVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA1517DWPEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPA1517DWPEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA1517DWPEVM have stock available?
There is no stock from authorised distributors for TPA1517DWPEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA1517DWPEVM often in real-time on the comparison pages.
What if I can't find stock of TPA1517DWPEVM?
You can fill out our help required form which you can use to request a quote for TPA1517DWPEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.