TP3070V-G/NOPB Semiconductors - ICs by Texas Instruments

PCM CODEC/FILTER 8KSPS PLCC-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Audio CODEC Type PCM / Filter
No. of ADCs 1
No. of DACs 1
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Sampling Rate 8kSPS
Audio IC Case Style PLCC
No. of Pins 28Pins
No. of Input Channels 1Channels
No. of Output Channels 1Channels
ADC / DAC Resolution 8bit
ADCs / DACs Signal to Noise Ratio -
IC Interface Type Serial
Supply Voltage Range 4.75V to 5.25V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TP3070V-G/NOPB?

Additional datasheets, footprints and schematics for TP3070V-G/NOPB are listed on our Part Details page. You can also find images and similar parts to TP3070V-G/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TP3070V-G/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP3070V-G/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TP3070V-G/NOPB fall under?

The TP3070V-G/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to TP3070V-G/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TP3070V-G/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the TP3070V-G/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TP3070V-G/NOPB have stock available?

There is no stock from authorised distributors for TP3070V-G/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TP3070V-G/NOPB often in real-time on the comparison pages.

What if I can't find stock of TP3070V-G/NOPB?

You can fill out our help required form which you can use to request a quote for TP3070V-G/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay