Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | PCM |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Sampling Rate | 256kSPS |
Audio IC Case Style | SOIC |
No. of Pins | 20Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Control Interface | Serial |
Crosspoint Switch Type | Analogue |
Input / Output Configuration | CMOS / TTL |
Where can I find additional details, specifications and documents for a TP3067WM/NOPB?
Additional datasheets, footprints and schematics for TP3067WM/NOPB are listed on our Part Details page. You can also find images and similar parts to TP3067WM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP3067WM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP3067WM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP3067WM/NOPB fall under?
The TP3067WM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TP3067WM/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP3067WM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TP3067WM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP3067WM/NOPB have stock available?
There is no stock from authorised distributors for TP3067WM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP3067WM/NOPB often in real-time on the comparison pages.
What if I can't find stock of TP3067WM/NOPB?
You can fill out our help required form which you can use to request a quote for TP3067WM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.