Status: | Unknown |
---|---|
Series: | ToneSeeker Series |
RoHS: | Unknown |
Test Detector Type | Cable |
---|---|
Depth Measurement | 20mile |
External Height | 1.5" |
External Width | 9.5" |
External Depth | 1" |
Weight | 121g |
Product Range | ToneSeeker Series |
Tracer Probe, 20Mile, 121G | Newark Electronics |
Tone Seeker Tone Tracer Probe, Clamshell. | Platinum Tools TP250C | RS Americas |
Where can I find additional details, specifications and documents for a TP250C?
Additional datasheets, footprints and schematics for TP250C are listed on our Part Details page. You can also find images and similar parts to TP250C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP250C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP250C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP250C fall under?
The TP250C is listed under Test & Measurement > Environmental & Mechanical Test > Cable Detectors.
Can I view similar or alternative parts?
You can view similar parts to TP250C when available in the Cable Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP250C you can contact the distributor directly for product support, shipping queries etc.
Is the TP250C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP250C have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for TP250C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP250C often in real-time on the comparison pages.
What if I can't find stock of TP250C?
You can fill out our help required form which you can use to request a quote for TP250C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.