Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.68
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
61,830
in stock
|
Buy Now | |
Toby Electronics
from US$0.08
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$35.73
|
2
in stock
|
Buy Now | |
element14
from US$31.50
|
2
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$4,726.96
|
-
|
Buy Now |
Termination | Crimp |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Colour | Yellow |
Where can I find additional details, specifications and documents for a TP10?
Additional datasheets, footprints and schematics for TP10 are listed on our Part Details page. You can also find images and similar parts to TP10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP10 fall under?
The TP10 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to TP10 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP10 you can contact the distributor directly for product support, shipping queries etc.
Is the TP10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TP10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP10 often in real-time on the comparison pages.
What if I can't find stock of TP10?
You can fill out our help required form which you can use to request a quote for TP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.