Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
BINDING POST, 15A, 4MM, PANEL, BLACK | element14 |
Binding Post, 4Mm, 15A, Panel, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a TP1 BLACK?
Additional datasheets, footprints and schematics for TP1 BLACK are listed on our Part Details page. You can also find images and similar parts to TP1 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP1 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP1 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP1 BLACK fall under?
The TP1 BLACK is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to TP1 BLACK when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP1 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the TP1 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP1 BLACK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for TP1 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP1 BLACK often in real-time on the comparison pages.
What if I can't find stock of TP1 BLACK?
You can fill out our help required form which you can use to request a quote for TP1 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.