Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
114,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
162,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
63,000
in stock
|
Buy Now | |
RS
from US$0.19
|
16,500
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
9,000
in stock
|
Buy Now | |
element14
from US$0.13
|
4,259
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,259
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,926
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
2,919
in stock
|
Buy Now | |
EBV Elektronik
-
|
132,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -185mA |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
P-CH SINGLE -60V TO-236 | TTI Europe |
60V P-CH ENHANCE MOSFET W/ESD PROTEC | Future Electronics |
Trans MOSFET P-CH 60V 0.185A 3-Pin TO-236 T/R | Avnet America |
P Channel Mosfet, Full Reel | Newark Electronics |
P-channel MOSFET 60V 185mA 6 Ohm SOT-23 | RS |
P-CH -60V -185mA 6000mOhm | Rutronik |
MOSFET, P-CH, -60V, -185A, SOT-23-3 | element14 |
MOSFET, P-Ch, VDSS -60V, RDS(ON) 10 Ohms, ID -185mA, TO-236 (SOT-23),PD 350mW,-55degc | Siliconix / Vishay TP0610K-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a TP0610K-T1-E3?
Additional datasheets, footprints and schematics for TP0610K-T1-E3 are listed on our Part Details page. You can also find images and similar parts to TP0610K-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP0610K-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP0610K-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP0610K-T1-E3 fall under?
The TP0610K-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TP0610K-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP0610K-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the TP0610K-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP0610K-T1-E3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and RS have stock available or on a lead time for TP0610K-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP0610K-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of TP0610K-T1-E3?
You can fill out our help required form which you can use to request a quote for TP0610K-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.