Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | - |
Connector Colour | Green |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Terminal, 4Mm | Newark Electronics |
TERMINAL, 4MM | element14 |
Where can I find additional details, specifications and documents for a TP/6S GREEN ASSEMBLED.?
Additional datasheets, footprints and schematics for TP/6S GREEN ASSEMBLED. are listed on our Part Details page. You can also find images and similar parts to TP/6S GREEN ASSEMBLED. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP/6S GREEN ASSEMBLED. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP/6S GREEN ASSEMBLED. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP/6S GREEN ASSEMBLED. fall under?
The TP/6S GREEN ASSEMBLED. is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to TP/6S GREEN ASSEMBLED. when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP/6S GREEN ASSEMBLED. you can contact the distributor directly for product support, shipping queries etc.
Is the TP/6S GREEN ASSEMBLED. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP/6S GREEN ASSEMBLED. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TP/6S GREEN ASSEMBLED..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP/6S GREEN ASSEMBLED. often in real-time on the comparison pages.
What if I can't find stock of TP/6S GREEN ASSEMBLED.?
You can fill out our help required form which you can use to request a quote for TP/6S GREEN ASSEMBLED. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.