Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | - |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Binding Post, 4Mm, Black | Newark Electronics |
BINDING POST, 30A, 4MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a TP/6S BLACK ASSEMBLED.?
Additional datasheets, footprints and schematics for TP/6S BLACK ASSEMBLED. are listed on our Part Details page. You can also find images and similar parts to TP/6S BLACK ASSEMBLED. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP/6S BLACK ASSEMBLED. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP/6S BLACK ASSEMBLED. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP/6S BLACK ASSEMBLED. fall under?
The TP/6S BLACK ASSEMBLED. is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to TP/6S BLACK ASSEMBLED. when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP/6S BLACK ASSEMBLED. you can contact the distributor directly for product support, shipping queries etc.
Is the TP/6S BLACK ASSEMBLED. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP/6S BLACK ASSEMBLED. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TP/6S BLACK ASSEMBLED..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP/6S BLACK ASSEMBLED. often in real-time on the comparison pages.
What if I can't find stock of TP/6S BLACK ASSEMBLED.?
You can fill out our help required form which you can use to request a quote for TP/6S BLACK ASSEMBLED. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.