Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 100mm |
---|---|
External Diameter | 0.437" |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Industrial Style Sensor |
THERMOPOCKET, 100MM | element14 |
Where can I find additional details, specifications and documents for a TP-100-X?
Additional datasheets, footprints and schematics for TP-100-X are listed on our Part Details page. You can also find images and similar parts to TP-100-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP-100-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP-100-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP-100-X fall under?
The TP-100-X is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TP-100-X when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP-100-X you can contact the distributor directly for product support, shipping queries etc.
Is the TP-100-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP-100-X have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TP-100-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP-100-X often in real-time on the comparison pages.
What if I can't find stock of TP-100-X?
You can fill out our help required form which you can use to request a quote for TP-100-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.