Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | Jun-14VDC |
---|---|
Output Voltage | 0.8 |
Output Current | 30000mA |
Efficiency | 92% |
Package Style | Open frame |
Length | 33mm |
Width | 13.5mm |
7.8mm | |
Weight | 6gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
DC-DC Converter, Single Output, 6-14Vin, 0.8-5.5Vout, 30A, SMT, TOS Series | TRACO Power TOS 30-12SM | RS Americas |
DC-DC Converter SMT Mounting POL Converter | TRC Electronics |
DC/DC-Wandler, 6-14 VDC, 1 Ausgang, 3,6 VDC, 92 % Wirkungsgrad, TOS 30-12SM | Buerklin |
Traco Power DC/DC Converter 6 ... 14V 800mV Adjustable | Distrelec |
Non-Isolated DC/DC Converters | Sager |
DC-DC CONVERTER, 0.8-5.5V, 30A | Farnell |
Where can I find additional details, specifications and documents for a TOS 30-12SM?
Additional datasheets, footprints and schematics for TOS 30-12SM are listed on our Part Details page. You can also find images and similar parts to TOS 30-12SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOS 30-12SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOS 30-12SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOS 30-12SM fall under?
The TOS 30-12SM is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TOS 30-12SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOS 30-12SM you can contact the distributor directly for product support, shipping queries etc.
Is the TOS 30-12SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOS 30-12SM have stock available?
Authorised distributors including RS Americas, TRC Electronics, Buerklin, Distrelec and Sager have stock available or on a lead time for TOS 30-12SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOS 30-12SM often in real-time on the comparison pages.
What if I can't find stock of TOS 30-12SM?
You can fill out our help required form which you can use to request a quote for TOS 30-12SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.