Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 8.3-14VDC |
---|---|
Output Voltage | 0.75 |
Output Current | 10000mA |
Efficiency | 93% |
Package Style | Open frame |
Length | 50.8mm |
Width | 12.7mm |
7.2mm | |
Weight | 6gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Pol | Newark Electronics |
Power Supply | RS Americas |
DC/DC-Wandler, 8,3-14 VDC, 50 W, 1 Ausgang, 0,75-5 VDC, 93 % Wirkungsgrad, TOS 10-12SIL | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TOS 10-12SIL?
Additional datasheets, footprints and schematics for TOS 10-12SIL are listed on our Part Details page. You can also find images and similar parts to TOS 10-12SIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOS 10-12SIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOS 10-12SIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOS 10-12SIL fall under?
The TOS 10-12SIL is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TOS 10-12SIL when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOS 10-12SIL you can contact the distributor directly for product support, shipping queries etc.
Is the TOS 10-12SIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOS 10-12SIL have stock available?
Authorised distributors including Newark Electronics, RS Americas, Buerklin and Sager have stock available or on a lead time for TOS 10-12SIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOS 10-12SIL often in real-time on the comparison pages.
What if I can't find stock of TOS 10-12SIL?
You can fill out our help required form which you can use to request a quote for TOS 10-12SIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.