Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.79
|
No stock
|
Buy Now | |
RightIC
from US$17.31
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$18.13
|
-
|
Buy Now | |
element14
from US$17.38
|
-
|
Buy Now | |
TRC Electronics
from US$16.65
|
-
|
Buy Now | |
Buerklin
from US$16.93
|
-
|
Buy Now | |
Sager
from US$13.29
|
-
|
Buy Now | |
Farnell
from US$15.94
|
-
|
Buy Now |
Input Voltage | 2.4-5.5VDC |
---|---|
Output Voltage | 0.75 |
Output Current | 6000mA |
Efficiency | 94% |
Package Style | Open frame |
Length | 22.9mm |
Width | 10.2mm |
5mm | |
Weight | 2.8gg |
country of origin | TW |
ESD Sensitive | No |
POL Converter 2.4-5.5Vin 0.75-3.3Vout 6A | RS |
Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes |Traco Power TOS 06-05SIL | Newark Electronics |
DC/DC Converter, POL 6A/3.3V,SIL | element14 |
DC-DC Converter SIP Package POL Converter | TRC Electronics |
DC/DC-Wandler, 2,4-5,5 VDC, 20 W, 1 Ausgang, 0,75-3,3 VDC, 94 % Wirkungsgrad, TOS 06-05SIL | Buerklin |
Non-Isolated DC/DC Converters | Sager |
CONVERTER, DC/DC, POL, SIL, 3.3V/6A | Farnell |
Where can I find additional details, specifications and documents for a TOS 06-05SIL?
Additional datasheets, footprints and schematics for TOS 06-05SIL are listed on our Part Details page. You can also find images and similar parts to TOS 06-05SIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOS 06-05SIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOS 06-05SIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOS 06-05SIL fall under?
The TOS 06-05SIL is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TOS 06-05SIL when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOS 06-05SIL you can contact the distributor directly for product support, shipping queries etc.
Is the TOS 06-05SIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOS 06-05SIL have stock available?
Authorised distributors including RightIC, RS, Newark Electronics, element14 and TRC Electronics have stock available or on a lead time for TOS 06-05SIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOS 06-05SIL often in real-time on the comparison pages.
What if I can't find stock of TOS 06-05SIL?
You can fill out our help required form which you can use to request a quote for TOS 06-05SIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.