Status: | Unknown |
---|---|
Series: | TOPSwitch-GX Family |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
3,499
in stock
|
Buy Now | |
element14
from US$2.58
|
2,510
in stock
|
Buy Now | |
Farnell
from US$2.37
|
2,432
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
1,016
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
1
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Supply Voltage | 265VAC |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 1 |
Digital IC Case | TO-220 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | TOPSwitch-GX Family |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
AC / DC Converter Case Style | TO-220 |
Base Number | 247 |
Current Temperature | 25°C |
Drain Current | 400mA |
Frequency | 132kHz |
IC Generic Number | 247 |
Logic Function Number | 247 |
On Resistance Rds(on) | 1.95ohm |
Operating Temperature Range | -40°C to +150°C |
Output Current | 5.76A |
Output Current Max | 400µA |
Output Voltage | 700V |
Output Voltage Max | 700V |
Peak Drain Current | 5.76A |
Power Output Open Framed @ 230VAC | 165W |
Power Output Open Framed @ 85-265VAC | 125W |
Power Supply IC Type | Off-line Switcher |
Power Supply Type | Off-Line Switcher |
Resistance Temperature | 25°C |
Supply Voltage Min | 36V |
Voltage Drain Peak Max | 700V |
Voltage Drain Peak Min | -0.3V |
Ac/Dc Conv, 125W, -40 To 150Deg C | Newark Electronics |
AC/DC CONV, 125W, -40 TO 150DEG C | element14 |
TOP247 Series 700 V 132 kHz EcoSmart Integrated Off-line Switcher - TO-220-7C | Future Electronics |
Off Line Switcher 6-Pin(6+Tab) TO-220-C | Avnet America |
IC,TOPSwitch-GX,High Power AC-DC Power C | RS |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TOP247YN?
Additional datasheets, footprints and schematics for TOP247YN are listed on our Part Details page. You can also find images and similar parts to TOP247YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP247YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP247YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP247YN fall under?
The TOP247YN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TOP247YN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP247YN you can contact the distributor directly for product support, shipping queries etc.
Is the TOP247YN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP247YN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TOP247YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP247YN often in real-time on the comparison pages.
What if I can't find stock of TOP247YN?
You can fill out our help required form which you can use to request a quote for TOP247YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.