Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.36
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$58.84
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$59.20
|
18
in stock
|
Buy Now | |
Buerklin
from US$42.79
|
-
|
Buy Now | |
Distrelec
from US$51.96
|
-
|
Buy Now | |
Sager
from US$35.51
|
-
|
Buy Now | |
Farnell
from US$29.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
55W, 30mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/±15 |
Output Current | 6000/2400/500mA |
Package Style | Open frame, Chassis Mount |
Length | 101.6mm |
Width | 50.8mm |
Weight | 205gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,5V,+/-15V,55W | RS |
TOP60533 | Rapid Electronics |
Open-Frame-Schaltnetzteil, 5/±15 VDC, 6 A, 55 W, TOP 60533 | Buerklin |
Traco Power Switched-Mode Power Supply 60W 5V 6A | Distrelec |
Switching Power Supplies | Sager |
AC/DC, 5V/6A, 15V/2.4A, -15V/0.5A | Farnell |
Top60533 Rohs Compliant: Yes |Traco Power TOP60533 | Newark Electronics |
Where can I find additional details, specifications and documents for a TOP 60533?
Additional datasheets, footprints and schematics for TOP 60533 are listed on our Part Details page. You can also find images and similar parts to TOP 60533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 60533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 60533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 60533 fall under?
The TOP 60533 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 60533 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 60533 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 60533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 60533 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Buerklin and Distrelec have stock available or on a lead time for TOP 60533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 60533 often in real-time on the comparison pages.
What if I can't find stock of TOP 60533?
You can fill out our help required form which you can use to request a quote for TOP 60533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.