Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
55W, 30mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/±12 |
Output Current | 6000/3000/500mA |
Package Style | Open frame, Chassis Mount |
Length | 101.6mm |
Width | 50.8mm |
Weight | 205gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,5V,+/-12V,55W | RS |
Input line for series: TOP 60, 100, 200 | Conrad |
Open-Frame-Schaltnetzteil, 5/±12 VDC, 6 A, 55 W, TOP 60522 | Buerklin |
Traco Power Switched-Mode Power Supply 60W 5V 6A | Distrelec |
Switching Power Supplies | Sager |
AC/DC, 5V/6A, 12V/3A, -12V/0.5A | Farnell |
Where can I find additional details, specifications and documents for a TOP 60522?
Additional datasheets, footprints and schematics for TOP 60522 are listed on our Part Details page. You can also find images and similar parts to TOP 60522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 60522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 60522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 60522 fall under?
The TOP 60522 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 60522 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 60522 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 60522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 60522 have stock available?
Authorised distributors including RS, Conrad, Buerklin, Distrelec and Sager have stock available or on a lead time for TOP 60522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 60522 often in real-time on the comparison pages.
What if I can't find stock of TOP 60522?
You can fill out our help required form which you can use to request a quote for TOP 60522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.