TOP 100-148C AC/DC Power Supply by Traco Power

100 Watt AC/DC power supply, industrial, 85-264 VAC input, 3000 VAC isolation, open frame, chassis mount 4" x 2"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.87

Distributor Stock
Logo for Farnell
Farnell
from US$106.30
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$97.69
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$92.66
-
Buy Now
Logo for Sager
Sager
from US$82.87
-
Buy Now

Specifications

101W, 31.8mm
Input Voltage 90-264VDC
Output Voltage 48
Output Current 2100mA
Package Style Open frame, Chassis Mount, Enclosed Metal Case
Length 101.6mm
Width 50.8mm
country of origin CN
ESD Sensitive No

Alternative Descriptions

Power Supply | RS Americas
48Vdc ITE Power Supply Chassis Mount | TRC Electronics
Switching Power Supplies | Sager
POWER SUPPLY, AC-DC, 48V, 2.1A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TOP 100-148C?

Additional datasheets, footprints and schematics for TOP 100-148C are listed on our Part Details page. You can also find images and similar parts to TOP 100-148C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TOP 100-148C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 100-148C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TOP 100-148C fall under?

The TOP 100-148C is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TOP 100-148C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 100-148C you can contact the distributor directly for product support, shipping queries etc.

Is the TOP 100-148C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TOP 100-148C have stock available?

Authorised distributors including RS Americas, TRC Electronics, Sager and Farnell have stock available or on a lead time for TOP 100-148C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TOP 100-148C often in real-time on the comparison pages.

What if I can't find stock of TOP 100-148C?

You can fill out our help required form which you can use to request a quote for TOP 100-148C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay