Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.05
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$65.86
|
74
in stock
|
Buy Now | |
element14
from US$76.57
|
74
in stock
|
Buy Now | |
Farnell
from US$70.32
|
74
in stock
|
Buy Now | |
Conrad
from US$96.32
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.48
|
3
in stock
|
Buy Now | |
Distrelec
from US$77.36
|
1
in stock
|
Buy Now | |
RS Americas
from US$92.91
|
-
|
Buy Now | |
TRC Electronics
from US$80.32
|
-
|
Buy Now | |
Buerklin
from US$67.61
|
-
|
Buy Now | |
Sager
from US$71.83
|
-
|
Buy Now |
100W, 31.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 8300mA |
Package Style | Open frame, Chassis Mount, Enclosed Metal Case |
Length | 101.6mm |
Width | 50.8mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,Switch Mode,2x4",12V,8.3A | RS |
Ac/Dc Open Frame Power Supply, Class I & Ii, Adjustable, Fixed, 90 V, 264 V, 100 W, 12 V, 8.3 A Rohs Compliant: Yes |Traco Power TOP 100-112 | Newark Electronics |
PSU, OPEN FRAME, 100W, 12V/8A | element14 |
The main feature of the TOP-100 series is the highest power density in the industry standard 50.8 x 101.6 mm (2.0" x 4.0"). The power supply unit can be used with an output power of up to 100 W with convection cooling in an industrial operating temperature range of -25°C to +50°C can be operated. This feature is achieved by advanced technology and an extremely high efficiency 90%, which makes the use of an additional cooling fan unnecessary.This text is machine translated. | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
Traco Power Switched-Mode Power Supply 100W 12V 8.3A | Distrelec |
Power Supply, AC-DC, 100W,1 ,Embedded Switch Mode (SMPS),12V dc,8.3A | TRACO Power TOP 100-112 | RS Americas |
12Vdc 2x4" Power Supply Open Frame | TRC Electronics |
Open-Frame-Schaltnetzteil, 12 VDC, 8.3 A, 100 W, TOP 100-112 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TOP 100-112?
Additional datasheets, footprints and schematics for TOP 100-112 are listed on our Part Details page. You can also find images and similar parts to TOP 100-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP 100-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP 100-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP 100-112 fall under?
The TOP 100-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOP 100-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP 100-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TOP 100-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP 100-112 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for TOP 100-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP 100-112 often in real-time on the comparison pages.
What if I can't find stock of TOP 100-112?
You can fill out our help required form which you can use to request a quote for TOP 100-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.