Silicon Manufacturer | Silicon Laboratories |
---|---|
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Core Number | C8051F330 |
Silicon Family Name | C8051F33x |
For Use With | C8051F330 |
Kit Contents | ToolStick C8051F330 Daughter Card |
Product Range | - |
Accessory Type | Daughter Card Tool Stick |
Development Tool Type | Development Kit |
Kit Features | USB Debug Interface Data Communication General-Purpose Dev Platform Small Prototyping Area |
Type | Daughter Card Kit |
DAUGHTER CARD, DEV KIT | element14 |
Daughter Card, Toolstick | Newark Electronics |
Where can I find additional details, specifications and documents for a TOOLSTICK330DC?
Additional datasheets, footprints and schematics for TOOLSTICK330DC are listed on our Part Details page. You can also find images and similar parts to TOOLSTICK330DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOOLSTICK330DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOOLSTICK330DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOOLSTICK330DC fall under?
The TOOLSTICK330DC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TOOLSTICK330DC when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOOLSTICK330DC you can contact the distributor directly for product support, shipping queries etc.
Is the TOOLSTICK330DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOOLSTICK330DC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TOOLSTICK330DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOOLSTICK330DC often in real-time on the comparison pages.
What if I can't find stock of TOOLSTICK330DC?
You can fill out our help required form which you can use to request a quote for TOOLSTICK330DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.