Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
13.2W, 8.5mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 3.3 |
Output Current | 4000mA |
Efficiency | 85% |
Package Style | Open frame |
Length | 27.94mm |
Width | 23.88mm |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter Surface Mount Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 13.2 W, 1 Ausgang, 3,3 VDC, 85 % Wirkungsgrad, TON 15-2410WISM | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TON 15-2410WISM?
Additional datasheets, footprints and schematics for TON 15-2410WISM are listed on our Part Details page. You can also find images and similar parts to TON 15-2410WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TON 15-2410WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TON 15-2410WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TON 15-2410WISM fall under?
The TON 15-2410WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TON 15-2410WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TON 15-2410WISM you can contact the distributor directly for product support, shipping queries etc.
Is the TON 15-2410WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TON 15-2410WISM have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TON 15-2410WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TON 15-2410WISM often in real-time on the comparison pages.
What if I can't find stock of TON 15-2410WISM?
You can fill out our help required form which you can use to request a quote for TON 15-2410WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.