Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.93
Distributor | Stock | ||
---|---|---|---|
element14
from US$69.93
|
-
|
Buy Now |
25W, 29.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1100mA |
Efficiency | 80% |
Package Style | Open frame |
Length | 85mm |
Width | 41mm |
Weight | 30gg |
country of origin | JP |
ESD Sensitive | No |
PSU, OPEN, 25W, 24V/1.1A | element14 |
Where can I find additional details, specifications and documents for a TOM 25124?
Additional datasheets, footprints and schematics for TOM 25124 are listed on our Part Details page. You can also find images and similar parts to TOM 25124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOM 25124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOM 25124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOM 25124 fall under?
The TOM 25124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOM 25124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOM 25124 you can contact the distributor directly for product support, shipping queries etc.
Is the TOM 25124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOM 25124 have stock available?
Authorised distributors including element14 have stock available or on a lead time for TOM 25124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOM 25124 often in real-time on the comparison pages.
What if I can't find stock of TOM 25124?
You can fill out our help required form which you can use to request a quote for TOM 25124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.