Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
12W, 23mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 500mA |
Efficiency | 80% |
Package Style | Open frame |
Length | 65mm |
Width | 32mm |
Weight | 30gg |
country of origin | JP |
ESD Sensitive | No |
Where can I find additional details, specifications and documents for a TOM 12212?
Additional datasheets, footprints and schematics for TOM 12212 are listed on our Part Details page. You can also find images and similar parts to TOM 12212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOM 12212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOM 12212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOM 12212 fall under?
The TOM 12212 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TOM 12212 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOM 12212 you can contact the distributor directly for product support, shipping queries etc.
Is the TOM 12212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOM 12212 have stock available?
There is no stock from authorised distributors for TOM 12212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOM 12212 often in real-time on the comparison pages.
What if I can't find stock of TOM 12212?
You can fill out our help required form which you can use to request a quote for TOM 12212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.