Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.95
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 15W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | General Purpose |
Approval Bodies | cUL EN IEC UL |
Height | 20mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 125mm |
Output Current Max | 1.3A |
Output Power Max | 15W |
Power Rating | 15W |
Power Supply Type | Open Frame |
Supply Voltage Typ | 110V AC 230V AC |
Width | 50mm |
CONVERTER, AC/DC, 12V, 1.3A/15W, OPEN | Farnell |
Where can I find additional details, specifications and documents for a TOF 15-12SM?
Additional datasheets, footprints and schematics for TOF 15-12SM are listed on our Part Details page. You can also find images and similar parts to TOF 15-12SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOF 15-12SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOF 15-12SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOF 15-12SM fall under?
The TOF 15-12SM is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TOF 15-12SM when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOF 15-12SM you can contact the distributor directly for product support, shipping queries etc.
Is the TOF 15-12SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOF 15-12SM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TOF 15-12SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOF 15-12SM often in real-time on the comparison pages.
What if I can't find stock of TOF 15-12SM?
You can fill out our help required form which you can use to request a quote for TOF 15-12SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.