Status: | Unknown |
---|---|
Series: | TOF Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 10W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 900mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | TOF Series |
SVHC | No SVHC (27-Jun-2018) |
Applications | General Purpose |
Approval Bodies | CE UL |
External Depth | 50mm |
External Length / Height | 20mm |
External Width | 105mm |
Height | 20mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 105mm |
Output Current Max | 900mA |
Output Power Max | 10W |
Power Rating | 10W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Weight | 75g |
PSU, OPEN, 10W, 12V0.9A | element14 |
Where can I find additional details, specifications and documents for a TOF 10-12S?
Additional datasheets, footprints and schematics for TOF 10-12S are listed on our Part Details page. You can also find images and similar parts to TOF 10-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOF 10-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOF 10-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOF 10-12S fall under?
The TOF 10-12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TOF 10-12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOF 10-12S you can contact the distributor directly for product support, shipping queries etc.
Is the TOF 10-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOF 10-12S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TOF 10-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOF 10-12S often in real-time on the comparison pages.
What if I can't find stock of TOF 10-12S?
You can fill out our help required form which you can use to request a quote for TOF 10-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.