Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 270nm |
Spectral Sensitivity @ Peak | 280mV/µW/cm² |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 15Hz |
Operating Temperature Range | -25°C to +85°C |
Wavelength Typ | 270nm |
Photodetector, Uv-C , 18Microw/Cm2 | Newark Electronics |
PHOTODETECTOR, UV-C , 18MICROW/CM2 | element14 |
Where can I find additional details, specifications and documents for a TOC_C4?
Additional datasheets, footprints and schematics for TOC_C4 are listed on our Part Details page. You can also find images and similar parts to TOC_C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOC_C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOC_C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOC_C4 fall under?
The TOC_C4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TOC_C4 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOC_C4 you can contact the distributor directly for product support, shipping queries etc.
Is the TOC_C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOC_C4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TOC_C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOC_C4 often in real-time on the comparison pages.
What if I can't find stock of TOC_C4?
You can fill out our help required form which you can use to request a quote for TOC_C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.