TOC_BLUE4 Optoelectronics, LEDs & Displays by sglux GmbH

PHOTODETECTOR UV+BLUE 43MICROW/CM2

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Pins 3Pins
Diode Case Style TO-5
Wavelength of Peak Sensitivity 445nm
Spectral Sensitivity @ Peak 120mV/µW/cm²
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
SVHC No SVHC (27-Jun-2018)
Bandwidth 15Hz
Operating Temperature Range -25°C to +85°C
Wavelength Typ 445nm

Alternative Descriptions

PHOTODETECTOR, UV+BLUE , 43MICROW/CM2 | Newark Electronics

More Parts in Photo Diodes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TOC_BLUE4?

Additional datasheets, footprints and schematics for TOC_BLUE4 are listed on our Part Details page. You can also find images and similar parts to TOC_BLUE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TOC_BLUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOC_BLUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TOC_BLUE4 fall under?

The TOC_BLUE4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to TOC_BLUE4 when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TOC_BLUE4 you can contact the distributor directly for product support, shipping queries etc.

Is the TOC_BLUE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TOC_BLUE4 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for TOC_BLUE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TOC_BLUE4 often in real-time on the comparison pages.

What if I can't find stock of TOC_BLUE4?

You can fill out our help required form which you can use to request a quote for TOC_BLUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay