TOC_ABC10 Optoelectronics, LEDs & Displays by sglux GmbH

PHOTODETECTOR UV-BROAD 18W/CM2

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$200.19


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Pins 3Pins
Diode Case Style TO-5
Wavelength of Peak Sensitivity 300nm
Spectral Sensitivity @ Peak 280mV/µW/cm²
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
SVHC No SVHC (27-Jun-2018)
Bandwidth 15Hz
Operating Temperature Range -25°C to +85°C
Wavelength Typ 300nm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TOC_ABC10?

Additional datasheets, footprints and schematics for TOC_ABC10 are listed on our Part Details page. You can also find images and similar parts to TOC_ABC10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TOC_ABC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOC_ABC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TOC_ABC10 fall under?

The TOC_ABC10 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to TOC_ABC10 when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TOC_ABC10 you can contact the distributor directly for product support, shipping queries etc.

Is the TOC_ABC10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TOC_ABC10 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TOC_ABC10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TOC_ABC10 often in real-time on the comparison pages.

What if I can't find stock of TOC_ABC10?

You can fill out our help required form which you can use to request a quote for TOC_ABC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay