Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
4,847
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
4,847
in stock
|
Buy Now | |
element14
from US$1.04
|
4,847
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
945
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
TNY274 Series 700 V 65% 140 kHz Energy-Efficient Off-Line Switcher - SMD-8C | Future Electronics |
Ac/Dc Converter, 28W, 150Deg C | Newark Electronics |
Off-Line Switcher 28W SOL8 | Schukat Electronic |
AC/DC Off Line Converter, Flyback, 85 V to 265 V, Non-Isolated, 21.5 W, 7 Pins, PSMD DIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a TNY278GN-TL?
Additional datasheets, footprints and schematics for TNY278GN-TL are listed on our Part Details page. You can also find images and similar parts to TNY278GN-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNY278GN-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNY278GN-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNY278GN-TL you can contact the distributor directly for product support, shipping queries etc.
Is the TNY278GN-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TNY278GN-TL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for TNY278GN-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNY278GN-TL often in real-time on the comparison pages.
What if I can't find stock of TNY278GN-TL?
You can fill out our help required form which you can use to request a quote for TNY278GN-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.