| Status: | Unknown |
|---|---|
| Series: | TNPW |
| RoHS: | Not Compliant |
| Metal film layer on high quality ceramic |
| SnPb termination plating, Pb content > 6 % |
| Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
| Applications |
|---|
| Military |
| Avionics |
| Industrial |
Application Notes |
|---|
| Application Note |
| åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
|---|
| TNPW |
Markings |
|---|
| Surface Mount Resistor Marking |
Product Literature |
|---|
| Selector Guide |
| Product Sheet |
Technical Notes |
|---|
| Technical Note |
| 技术说明 |
| RoHS-Compliant | No |
|---|---|
| Lead (Pb)-Free | Contains Lead (term & body) |
| MSL Designation | Not Applicable |
| Device Termination Plating Finish | Contains Pb (e0) |
| Halogen-Free | Contact Us |
| GREEN | Contact Us |
| Tnpw-1206 505K 0.1% T-9 Rt1 |Vishay TNPW1206505KBETA | Newark Electronics |
Where can I find additional details, specifications and documents for a TNPW1206505KBETA?
Additional datasheets, footprints and schematics for TNPW1206505KBETA are listed on our Part Details page. You can also find images and similar parts to TNPW1206505KBETA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW1206505KBETA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW1206505KBETA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW1206505KBETA fall under?
The TNPW1206505KBETA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TNPW1206505KBETA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW1206505KBETA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW1206505KBETA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPW1206505KBETA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TNPW1206505KBETA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW1206505KBETA often in real-time on the comparison pages.
What if I can't find stock of TNPW1206505KBETA?
You can fill out our help required form which you can use to request a quote for TNPW1206505KBETA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.