Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
6,592
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
185,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
185,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
40,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
element14
from US$0.12
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
5,000
in stock
|
Buy Now | |
RS
from US$0.12
|
2,800
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fixed Resistor Thin Film 0.125W 100ohm 75V | Rapid Electronics |
TF0603 100R 0,1% 0,1W TK25 | Rutronik |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet Asia |
Tnpw0603 100R 0.1% T-9 Et1 E3 Rohs Compliant: Yes |Vishay TNPW0603100RBEEA | Newark Electronics |
Vishay High Stability Thin Film Flat Chip Resistor 100Ohm ± | Distrelec |
TNPW Series 0603 0.125 W 100 Ohm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
RES, 100R, 0.1%, 0.125W, 0603, THIN FILM | element14 |
Resistor Thin Film 0603 100K 0.125W | RS |
Resistor | RS Americas |
100 OHM.125W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 100 Ohm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a TNPW0603100RBEEA?
Additional datasheets, footprints and schematics for TNPW0603100RBEEA are listed on our Part Details page. You can also find images and similar parts to TNPW0603100RBEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0603100RBEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0603100RBEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0603100RBEEA fall under?
The TNPW0603100RBEEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to TNPW0603100RBEEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0603100RBEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0603100RBEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW0603100RBEEA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Avnet Asia and Newark Electronics have stock available or on a lead time for TNPW0603100RBEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0603100RBEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW0603100RBEEA?
You can fill out our help required form which you can use to request a quote for TNPW0603100RBEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.