Status: | Active |
---|---|
Series: | TN5050H-12WY |
RoHS: | Compliant |
AEC-Q101 qualified |
Blocking voltage: +/- 1200 V |
On-state current: 50 ARMS |
High static and dynamic commutation: dI/dt = 200 A/μs dV/dt = 1000 V/μs |
dI/dt = 200 A/μs |
dV/dt = 1000 V/μs |
IGT = 50 mA |
ECOPACK2 compliant component |
Product Specifications |
---|
DS10561 50 A 1200 V automotive grade thyristor (SCR) |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN5050H Series 1200 V 12 A SMT Automotive Grade SCR Thyristor - TO-247-3 | Future Electronics |
THYRISTOR TRIAC | Avnet America |
THYRISTOR, 32A, 1.2KV, TO247-3 | Farnell |
Thyristor |Stmicroelectronics TN5050H-12WY | Newark Electronics |
Where can I find additional details, specifications and documents for a TN5050H-12WY?
Additional datasheets, footprints and schematics for TN5050H-12WY are listed on our Part Details page. You can also find images and similar parts to TN5050H-12WY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN5050H-12WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN5050H-12WY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN5050H-12WY fall under?
The TN5050H-12WY is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN5050H-12WY when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN5050H-12WY you can contact the distributor directly for product support, shipping queries etc.
Is the TN5050H-12WY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN5050H-12WY have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TN5050H-12WY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN5050H-12WY often in real-time on the comparison pages.
What if I can't find stock of TN5050H-12WY?
You can fill out our help required form which you can use to request a quote for TN5050H-12WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.