Status: | Active |
---|---|
Series: | TN4015H-6I |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High junction temperature: Tj = 150 °C |
High noise immunity dV/dt = 500 V/µs up to 150 °C |
Gate triggering current IGT = 15 mA |
Peak off-sate voltage 600 V VDRM/VRRM |
High turn on current rise dI/dt = 100 A/µs |
ECOPACK®2 compliant component |
Insulated package TO-220AB: Insulated voltage: 2500 VRMS |
Insulated voltage: 2500 VRMS |
Complies with UL 1557 (File ref : E81734) |
Product Specifications |
---|
DS11757 High temperature 40 A SCRs |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN Series 600 V 40 A 150â–‘C Through Hole High Temperature SCR - TO-220AB | Future Electronics |
Thyristor 40A 600V High Temp.TO-220ABins | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 1.6V 5V 0.01mA 3-Pin TO-220AB Tube | Avnet Silica |
Thyristor, 40A, 600V, To-220Ab | Newark Electronics |
THYRISTOR, 40A, 600V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a TN4015H-6I?
Additional datasheets, footprints and schematics for TN4015H-6I are listed on our Part Details page. You can also find images and similar parts to TN4015H-6I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN4015H-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN4015H-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN4015H-6I fall under?
The TN4015H-6I is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN4015H-6I when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN4015H-6I you can contact the distributor directly for product support, shipping queries etc.
Is the TN4015H-6I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN4015H-6I have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for TN4015H-6I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN4015H-6I often in real-time on the comparison pages.
What if I can't find stock of TN4015H-6I?
You can fill out our help required form which you can use to request a quote for TN4015H-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.