TN1205H-6G-TR Thyristors (SCR) by STMicroelectronics

High temperature 12 A SCRs

Status: Active
Series: TN1205H
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in standard gate triggering levels, the TN1205H SCR series has very high switching capability up to a junction temperature of 150 °C. These products fit all modes of control found in applications such as overvoltage crowbar protection, motor control circuits in power tools and kitchen aids, inrush current limiting circuits, capacitive discharge ignition and voltage regulation circuits. These products are particulary adapted for use in areas where the ambient temperature is high or the ventilation low, or where an increase of power density is required. Through-hole or surface-mount packages provide performance in a limited space area.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
1,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High junction temperature: Tj = 150 °C
Medium current SCRs
High noise immunity up to 150 °C
RoHS (2002/95/EC) compliant
600 V VDRM, VRRM

Resources







Alternative Descriptions

TN1205H Series 600 Vdrm 12 A High Temperature SCR Surface Mount - D2PAK | Future Electronics
Thyristor SCR 600V 126A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik
Scr, 7.6A, 600V, To-263-3 | Newark Electronics
SCR, 7.6A, 600V, TO-263-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TN1205H-6G-TR?

Additional datasheets, footprints and schematics for TN1205H-6G-TR are listed on our Part Details page. You can also find images and similar parts to TN1205H-6G-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TN1205H-6G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1205H-6G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TN1205H-6G-TR fall under?

The TN1205H-6G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).

Can I view similar or alternative parts?

You can view similar parts to TN1205H-6G-TR when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TN1205H-6G-TR you can contact the distributor directly for product support, shipping queries etc.

Is the TN1205H-6G-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TN1205H-6G-TR have stock available?

Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TN1205H-6G-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TN1205H-6G-TR often in real-time on the comparison pages.

What if I can't find stock of TN1205H-6G-TR?

You can fill out our help required form which you can use to request a quote for TN1205H-6G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay