Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 50KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 40I/O's |
Embedded Interface Type | ECAN McBSP SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.99V |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Piccolo - TMS320F280xx |
MPU Core Size | 32bit |
No. of PWM Channels | 8 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DMA PWM Temperature Sensor Timer |
Supply Voltage Range | 1.71V to 1.995V |
Where can I find additional details, specifications and documents for a TMX320F28069PNA?
Additional datasheets, footprints and schematics for TMX320F28069PNA are listed on our Part Details page. You can also find images and similar parts to TMX320F28069PNA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMX320F28069PNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMX320F28069PNA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMX320F28069PNA fall under?
The TMX320F28069PNA is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMX320F28069PNA when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMX320F28069PNA you can contact the distributor directly for product support, shipping queries etc.
Is the TMX320F28069PNA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMX320F28069PNA have stock available?
There is no stock from authorised distributors for TMX320F28069PNA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMX320F28069PNA often in real-time on the comparison pages.
What if I can't find stock of TMX320F28069PNA?
You can fill out our help required form which you can use to request a quote for TMX320F28069PNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.