Prices starting from US$4.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.80 |
29
|
Buy Now | |
Farnell | US$5.45 |
168
|
Buy Now | |
Newark Electronics | US$5.30 |
167
|
Buy Now | |
element14 | US$7.80 |
167
|
Buy Now | |
CoreStaff | US$4.63 |
100
|
Buy Now | |
Transfer Multisort Elektronik | US$5.92 |
58
|
Buy Now | |
RS Americas | US$5.40 |
-
|
Buy Now | |
TRC Electronics | US$5.49 |
-
|
Buy Now | |
Buerklin | US$5.13 |
-
|
Buy Now | |
Distrelec | US$6.74 |
-
|
Buy Now | |
Sager | US$5.04 |
-
|
Buy Now |
1W, 12.5mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 15 |
Output Current | 67mA |
Efficiency | 79% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 22mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC CONVERTER, 15V, 0.067A | Farnell |
Dc-Dc Converter, 15V, 0.067A Rohs Compliant: Yes |Traco Power TMV 2415S | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,15Vout 0.065A,1W | RS |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 15Vdc, I/O isolation 3000Vdc | TRACO Power TMV 2415S | RS Americas |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 15 VDC, 79 %Â Wirkungsgrad, TMV 2415S | Buerklin |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 67mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 2415S?
Additional datasheets, footprints and schematics for TMV 2415S are listed on our Part Details page. You can also find images and similar parts to TMV 2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2415S fall under?
The TMV 2415S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2415S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2415S you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2415S have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for TMV 2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2415S often in real-time on the comparison pages.
What if I can't find stock of TMV 2415S?
You can fill out our help required form which you can use to request a quote for TMV 2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.