Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
No stock
|
Buy Now | |
CoreStaff
from US$7.79
|
60
in stock
|
Buy Now | |
Distrelec
from US$10.39
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
-
|
Buy Now | |
RS Americas
from US$9.32
|
-
|
Buy Now | |
element14
from US$9.61
|
-
|
Buy Now | |
TRC Electronics
from US$8.84
|
-
|
Buy Now | |
Buerklin
from US$8.71
|
-
|
Buy Now | |
Sager
from US$8.12
|
-
|
Buy Now | |
Farnell
from US$8.92
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 15/-9 |
Output Current | 33/55mA |
Efficiency | 75% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.4gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 33mA 1W | Distrelec |
DC/DC Converter Isolated +15/-9V 33/55mA | RS |
Product Type: Ac/Dc | Newark Electronics |
DC/DC Converter Isolated +15/-9V 33/55mA | TRACO Power TMV 24159HI | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC-DC Converter SIP-7 Package I/O Isolation 5200Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 2 Ausgänge, 15/-9 VDC, 75 % Wirkungsgrad, TMV 24159HI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 24159HI?
Additional datasheets, footprints and schematics for TMV 24159HI are listed on our Part Details page. You can also find images and similar parts to TMV 24159HI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 24159HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 24159HI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 24159HI fall under?
The TMV 24159HI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 24159HI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 24159HI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 24159HI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 24159HI have stock available?
Authorised distributors including CoreStaff, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMV 24159HI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 24159HI often in real-time on the comparison pages.
What if I can't find stock of TMV 24159HI?
You can fill out our help required form which you can use to request a quote for TMV 24159HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.