Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.94
|
60
in stock
|
Buy Now | |
CoreStaff
from US$3.88
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
-
|
Buy Now | |
RS Americas
from US$6.10
|
-
|
Buy Now | |
TRC Electronics
from US$5.49
|
-
|
Buy Now | |
Buerklin
from US$5.06
|
-
|
Buy Now | |
Distrelec
from US$6.59
|
-
|
Buy Now | |
Sager
from US$5.04
|
-
|
Buy Now |
1W, 12.5mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 78% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 22mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,12Vout 0.08A,1W | RS |
Product Type: Dc/Dc | Newark Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 3000Vdc | TRACO Power TMV 2412S | RS Americas |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 12 VDC, 78 %Â Wirkungsgrad, TMV 2412S | Buerklin |
Traco Power DC/DC Converter 21.6 ... 26.4V 12V 84mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 2412S?
Additional datasheets, footprints and schematics for TMV 2412S are listed on our Part Details page. You can also find images and similar parts to TMV 2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2412S fall under?
The TMV 2412S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2412S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2412S you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2412S have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMV 2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2412S often in real-time on the comparison pages.
What if I can't find stock of TMV 2412S?
You can fill out our help required form which you can use to request a quote for TMV 2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.