Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.67
2W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 15 |
Output Current | 132mA |
Efficiency | 82% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 15V 0.132A 2W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 15V, 0.132A | element14 |
DC/DC-Wandler, 10,8-13,2 VDC, 2 W, 1 Ausgang, 15 VDC, 82 %Â Wirkungsgrad, TMV 2-1215SHI | Buerklin |
Traco Power DC/DC Converter 10.8 ... 13.2V 15V 132mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 2-1215SHI?
Additional datasheets, footprints and schematics for TMV 2-1215SHI are listed on our Part Details page. You can also find images and similar parts to TMV 2-1215SHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2-1215SHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2-1215SHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2-1215SHI fall under?
The TMV 2-1215SHI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2-1215SHI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2-1215SHI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2-1215SHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2-1215SHI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Buerklin have stock available or on a lead time for TMV 2-1215SHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2-1215SHI often in real-time on the comparison pages.
What if I can't find stock of TMV 2-1215SHI?
You can fill out our help required form which you can use to request a quote for TMV 2-1215SHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.