Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.51
2W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±15 |
Output Current | 66/66mA |
Efficiency | 79% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-15V 66mA 2W | RS |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC/DC-Wandler, 4,5-5,5 VDC, 2 W, 2 Ausgänge, ±15 VDC, 79 % Wirkungsgrad, TMV 2-0515DHI | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 66mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 2-0515DHI?
Additional datasheets, footprints and schematics for TMV 2-0515DHI are listed on our Part Details page. You can also find images and similar parts to TMV 2-0515DHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2-0515DHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2-0515DHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2-0515DHI fall under?
The TMV 2-0515DHI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2-0515DHI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2-0515DHI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2-0515DHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2-0515DHI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Buerklin have stock available or on a lead time for TMV 2-0515DHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2-0515DHI often in real-time on the comparison pages.
What if I can't find stock of TMV 2-0515DHI?
You can fill out our help required form which you can use to request a quote for TMV 2-0515DHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.