Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.67
2W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 9 |
Output Current | 222mA |
Efficiency | 81% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 5.5V 9V 222mA 2W | Distrelec |
DC/DC Converter Isolated 9V 0.222A 2W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 9V, 0.222A | element14 |
DC/DC-Wandler, 4,5-5,5 VDC, 2 W, 1 Ausgang, 9 VDC, 81 %Â Wirkungsgrad, TMV 2-0509SHI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 2-0509SHI?
Additional datasheets, footprints and schematics for TMV 2-0509SHI are listed on our Part Details page. You can also find images and similar parts to TMV 2-0509SHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2-0509SHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2-0509SHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2-0509SHI fall under?
The TMV 2-0509SHI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2-0509SHI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2-0509SHI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2-0509SHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2-0509SHI have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMV 2-0509SHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2-0509SHI often in real-time on the comparison pages.
What if I can't find stock of TMV 2-0509SHI?
You can fill out our help required form which you can use to request a quote for TMV 2-0509SHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.