Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.93
1W, 12.5mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 15 |
Output Current | 65mA |
Efficiency | 66% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 7.5mm |
Width | 22mm |
Weight | 3.9gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,12Vin,15Vout 0.065A,1W | RS |
Product Type: Dc/Dc | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 15Vdc, I/O isolation 3kV | TRACO Power TMV 1215EN | RS Americas |
DC-DC CONVERTER, 15V, 0.065A | element14 |
Unregulated DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 15 VDC, 66 %Â Wirkungsgrad, TMV 1215EN | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 1215EN?
Additional datasheets, footprints and schematics for TMV 1215EN are listed on our Part Details page. You can also find images and similar parts to TMV 1215EN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 1215EN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 1215EN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 1215EN fall under?
The TMV 1215EN is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 1215EN when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 1215EN you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 1215EN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 1215EN have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TMV 1215EN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 1215EN often in real-time on the comparison pages.
What if I can't find stock of TMV 1215EN?
You can fill out our help required form which you can use to request a quote for TMV 1215EN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.