Prices starting from US$2.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.34 |
7
|
Buy Now | |
Transfer Multisort Elektronik | US$5.35 |
11
|
Buy Now | |
CoreStaff | US$2.77 |
10
|
Buy Now | |
Newark Electronics | US$4.68 |
-
|
Buy Now | |
RS Americas | US$4.88 |
-
|
Buy Now | |
element14 | US$5.92 |
-
|
Buy Now | |
TRC Electronics | US$4.91 |
-
|
Buy Now | |
Buerklin | US$4.57 |
-
|
Buy Now | |
Distrelec | US$6.03 |
-
|
Buy Now | |
Sager | US$4.49 |
-
|
Buy Now | |
Farnell | US$4.89 |
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 80% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,12Vin,12Vout 0.08A,1W | RS |
Product Type: Dc/Dc | Newark Electronics |
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 12Vdc, I/O isolation 3000Vdc | TRACO Power TMV 1212S | RS Americas |
DC-DC CONVERTER, 12V, 0.084A | element14 |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 12 VDC, 78 %Â Wirkungsgrad, TMV 1212S | Buerklin |
Traco Power DC/DC Converter 10.8 ... 13.2V 12V 84mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 1212S?
Additional datasheets, footprints and schematics for TMV 1212S are listed on our Part Details page. You can also find images and similar parts to TMV 1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 1212S fall under?
The TMV 1212S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 1212S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 1212S you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 1212S have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMV 1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 1212S often in real-time on the comparison pages.
What if I can't find stock of TMV 1212S?
You can fill out our help required form which you can use to request a quote for TMV 1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.